TE Connectivity TR14I3BN
- 收藏
- 对比
TR14I3BN
2460-TR14I3BN
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 120 VAC Input, 10A@120VAC A, Delay on Energization, .55 – 15 seconds Delay Time, Socket
1最小包装量--
TR14I3BN详情
TE Connectivity TR14I3BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Delay on Energization
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
内部电位器
TE Internal Description
TR14I3BN=RLY,TMG,120VAC,15SEC,MAG BLO
TE Internal #
2-1423393-7
Delay Timeu2009
.55 – 15 seconds
TR14I3BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。