TE Connectivity TR16-6-2
- 收藏
- 对比
TR16-6-2
2460-TR16-6-2
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Red Cable Color, Operating Temperature Range -55 – 125 °C, 6 mm² Wire Size, Tin-Coated Copper
1最小包装量--
TR16-6-2详情
TE Connectivity TR16-6-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9231593001
TE Internal Description
TR16-6-2
Alias #
1-1197162-8
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
柔性聚烯烃
Cable Coloru2009
Red
Operating Temperature Rangeu2009(°C)
-55 – 125
TR16-6-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。