TE Connectivity TR56-25-0
- 收藏
- 对比
TR56-25-0
2460-TR56-25-0
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Black Cable Color, Operating Temperature Range -55 – 125 °C, 25 mm² Wire Size, Tin-Coated Copper
1最小包装量--
TR56-25-0详情
TE Connectivity TR56-25-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-55 – 125
Cable Coloru2009
Black
Wire & Cable Insulation Materialu2009
Thermorad
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Power
Alias #
1-1200501-6
TE Internal Description
TR56-25-0-0
TE Internal #
F344993001
TR56-25-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。