TE Connectivity TRD13F10QC
- 收藏
- 对比
TRD13F10QC
2460-TRD13F10QC
开关
--
大陆
立即发货

Rocker Switches, Power, Panel Cutout Size .445 x .475 in [11.3 x 12.07 mm], Silver, Alcoswitch TRD
1最小包装量--
TRD13F10QC详情
TE Connectivity TRD13F10QC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Indicator/Imprint Legendu2009
None
Panel Cutout Sizeu2009
11.3 x 12.07u2009mmu2009[u2009.445 x .475u2009inu2009]
Switch Contact Plating Materialu2009
Silver
Rocker Switch Mounting Typeu2009
15/32 (Round Hole)
Rocker Switch Typeu2009
Power
TE Internal Description
TRD13F10QC=TRD TOGGLE
TE Internal #
8-1437595-7
TRD13F10QC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。