TE Connectivity TRD21N10WL
- 收藏
- 对比
TRD21N10WL
2460-TRD21N10WL
开关
--
大陆
立即发货

Rocker Switches, Power, Panel Cutout Size .445 x .475 in [11.3 x 12.07 mm], Gold, Alcoswitch TRD
1最小包装量--
TRD21N10WL详情
TE Connectivity TRD21N10WL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437596-3
TE Internal Description
TRD21N10WL=DPDT ROCKER BLACK
Switch Contact Plating Materialu2009
Gold
Panel Cutout Sizeu2009
11.3 x 12.07u2009mmu2009[u2009.445 x .475u2009inu2009]
Indicator/Imprint Legendu2009
None
Rocker Switch Mounting Typeu2009
15/32 (Round Hole)
Rocker Switch Typeu2009
Power
TRD21N10WL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。