TE Connectivity TRSA-1010/E/1/N-KIT
- 收藏
- 对比
TRSA-1010/E/1/N-KIT
2460-TRSA-1010/E/1/N-KIT
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To 2 mm, Irradiated Modified Polyolefin, 6 mm Inner Diameter, Flame-Retardant, Bag/Box, RAYCHEM TRSA
1最小包装量--
TRSA-1010/E/1/N-KIT详情
TE Connectivity TRSA-1010/E/1/N-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CV1341-000
TE Internal Description
TRSA-1010/E/1/N-KIT
Alias #
7-1899810-4
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009(mm)
6
Recovered Inside Diameter (Max)u2009(mm)
2
Shrink Ratiou2009
3:1
TRSA-1010/E/1/N-KIT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。