TE Connectivity TS-111-GN11 904
- 收藏
- 对比
TS-111-GN11 904
2460-TS-111-GN11 904
开关
--
大陆
立即发货

Push Button Switches, Switch, 1 Actuator, Flush Actuator Profile, Threaded, Process Sealed, Tactile, Momentary, 10 A, 9 – 32 VDC, Through Hole
1最小包装量--
TS-111-GN11 904详情
TE Connectivity TS-111-GN11 904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
TE Internal Description
Push button switch TS-111-GN11 904
TE Internal #
K1159998
TS-111-GN11 904拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。