TE Connectivity TS-211-GN11
- 收藏
- 对比
TS-211-GN11
2460-TS-211-GN11
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Switch, 1 Actuator, Flush Actuator Profile, Threaded, KISSLING Series TS
1最小包装量--
TS-211-GN11详情
TE Connectivity TS-211-GN11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1148735
TE Internal Description
Push button switch TS-211-GN11
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Bushing Styleu2009
Threaded
TS-211-GN11拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。