TE Connectivity TS-211-GN12
- 收藏
- 对比
TS-211-GN12
2460-TS-211-GN12
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Switch, 1 Actuator, Flush Actuator Profile, Threaded, KISSLING Series TS
--最小包装量--
TS-211-GN12详情
TE Connectivity TS-211-GN12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
Push button switch TS-211-GN12
TE Internal #
K1143682
TS-211-GN12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。