TE Connectivity TS-211-RT22
- 收藏
- 对比
TS-211-RT22
2460-TS-211-RT22
开关
--
大陆
立即发货

Push Button Switches, Switch, 1 Actuator, Flush Actuator Profile, Threaded, Illuminated, Process Sealed, Tactile, Momentary, 5 A, 9 – 32 VDC
1最小包装量--
TS-211-RT22详情
TE Connectivity TS-211-RT22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
有
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
TE Internal Description
Push button switch TS-211-RT22
TE Internal #
K1143720
TS-211-RT22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。