TE Connectivity TS-213-RT12 040
- 收藏
- 对比
TS-213-RT12 040
2460-TS-213-RT12 040
开关
--
大陆
立即发货

Push Button Switches, Switch, 1 Actuator, Flush Actuator Profile, Threaded, Illuminated, Process Sealed, Tactile, Momentary, 5 A, 9 – 32 VDC
1最小包装量--
TS-213-RT12 040详情
TE Connectivity TS-213-RT12 040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
有
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
TE Internal Description
Push button switch TS-213-RT12 040
TE Internal #
K1156844
TS-213-RT12 040拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。