TE Connectivity TS-221-GN11 918
- 收藏
- 对比
TS-221-GN11 918
2460-TS-221-GN11 918
开关
--
大陆
立即发货

Push Button Switches, Switch, 1 Actuator, Flush Actuator Profile, Threaded, Tactile, Momentary, 5 A, 9 – 32 VDC, Through Hole, Silver Clad Copper
1最小包装量--
TS-221-GN11 918详情
TE Connectivity TS-221-GN11 918重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Illuminatedu2009
无
Bushing Styleu2009
Threaded
Actuator Profileu2009
Flush
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
TE Internal Description
Push button switch TS-221-GN11 918
TE Internal #
K1156024
TS-221-GN11 918拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。