TE Connectivity TS-221-GN12 914
- 收藏
- 对比
TS-221-GN12 914
2460-TS-221-GN12 914
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Double Throw Configuration (Pole-Throw), Switch, 1 Actuator, Flush Actuator Profile, KISSLING Series TS
1最小包装量--
TS-221-GN12 914详情
TE Connectivity TS-221-GN12 914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Push Button Switch TS-221-GN12 914
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Illuminatedu2009
有
TE Internal #
K1153931
TS-221-GN12 914拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。