TE Connectivity TS-221-SW11 908
- 收藏
- 对比
TS-221-SW11 908
2460-TS-221-SW11 908
开关
--
大陆
立即发货

Push Button Switches, Double Pole - Double Throw Configuration (Pole-Throw), Switch, 1 Actuator, Flush Actuator Profile, Tactile, KISSLING Series TS
1最小包装量--
TS-221-SW11 908详情
TE Connectivity TS-221-SW11 908重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1149808
TE Internal Description
Push button switch TS-221-SW11 908
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
1
Actuator Profileu2009
Flush
Illuminatedu2009
无
TS-221-SW11 908拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。