TE Connectivity TSK-508064-10-9
- 收藏
- 对比
TSK-508064-10-9
2460-TSK-508064-10-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height .25 in [6.4 mm], White, Polyimide, Label Thickness 118 Micron, TSK
1最小包装量--
TSK-508064-10-9详情
TE Connectivity TSK-508064-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E08377-000
TE Internal Description
TSK-508064-10-9
Alias #
3-1200606-5
Label Typeu2009
PCB Identification
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Temperature Permanent Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
TSK-508064-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。