TE Connectivity TSS11DG1RA
- 收藏
- 对比
TSS11DG1RA
2460-TSS11DG1RA
开关
--
大陆
立即发货

Slide Switches, Single Pole - Double Throw Configuration (Pole-Throw), Right Angle, Copper, Single Actuator, 2 Position, On None On, .4 A, 20 VDC
1最小包装量--
TSS11DG1RA详情
TE Connectivity TSS11DG1RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Slide Switch Mounting Angleu2009
直角
Contact Base Materialu2009
Copper
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
TE Internal #
1437579-9
TE Internal Description
TSS11DG1RA=SWITCH SLIDE RA TER
TSS11DG1RA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。