TE Connectivity TSS11DGRA
- 收藏
- 对比
TSS11DGRA
2460-TSS11DGRA
开关
--
大陆
立即发货

Slide Switches, Single Pole - Double Throw Configuration (Pole-Throw), Right Angle, Copper, Single Actuator, 2 Position, On None On, .4 A, 20 VDC
1最小包装量--
TSS11DGRA详情
TE Connectivity TSS11DGRA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1437579-1
TE Internal Description
TSS11DGRA=SWITCH SLIDE RA TERM
Alias #
TSS11DG-RA
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Slide Switch Mounting Angleu2009
直角
Contact Base Materialu2009
Copper
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
TSS11DGRA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。