TE Connectivity TSS11EG1PC
- 收藏
- 对比
TSS11EG1PC
2460-TSS11EG1PC
开关
--
大陆
立即发货

Slide Switches, Single Pole - Double Throw Configuration (Pole-Throw), Vertical, Copper, Single Actuator, 2 Position, On Off On, .4 A, 20 VDC
1最小包装量--
TSS11EG1PC详情
TE Connectivity TSS11EG1PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Slide Switch Positionsu2009
2
Number of Actuatorsu2009
Single
Contact Base Materialu2009
Copper
Slide Switch Mounting Angleu2009
Vertical
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
TSS11EG1PC=TSS1EG-1-PC
TE Internal #
1-1437579-2
TSS11EG1PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。