TE Connectivity TSS21PG1RA
- 收藏
- 对比
TSS21PG1RA
2460-TSS21PG1RA
开关
--
大陆
立即发货

Slide Switches, Double Pole - Double Throw Configuration (Pole-Throw), Right Angle, Copper, Single Actuator, 2 Position, On Off On, .4 A, 20 VDC
1最小包装量--
TSS21PG1RA详情
TE Connectivity TSS21PG1RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437579-2
TE Internal Description
TSS21PG1RA=SW SLIDE R/A TERM
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Number of Slide Switch Positionsu2009
2
Number of Actuatorsu2009
Single
Contact Base Materialu2009
Copper
Slide Switch Mounting Angleu2009
直角
TSS21PG1RA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。