TE Connectivity TSS21PGPC
- 收藏
- 对比
TSS21PGPC
2460-TSS21PGPC
开关
--
大陆
立即发货

Slide Switches, Double Pole - Double Throw Configuration (Pole-Throw), Vertical, Copper, Single Actuator, 2 Position, On Off On, .4 A, 20 VDC
1最小包装量--
TSS21PGPC详情
TE Connectivity TSS21PGPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437579-3
TE Internal Description
TSS21PGPC=SLIDE P/C TERM
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
TSS21PGPC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。