TE Connectivity TSS41NGPC
- 收藏
- 对比
TSS41NGPC
2460-TSS41NGPC
开关
--
大陆
立即发货

Slide Switches, Four Pole - Double Throw Configuration (Pole-Throw), Vertical, Copper, Single Actuator, 2 Position, On None On, .4 A, 20 VDC
1最小包装量--
TSS41NGPC详情
TE Connectivity TSS41NGPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Slide Switch Positionsu2009
2
Number of Actuatorsu2009
Single
Contact Base Materialu2009
Copper
Slide Switch Mounting Angleu2009
Vertical
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
TE Internal Description
TSS41NGPC=SLIDE P/C TERM
TE Internal #
2-1437579-5
TSS41NGPC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。