TE Connectivity TTVF125WE-100NTR
- 收藏
- 对比
TTVF125WE-100NTR
2460-TTVF125WE-100NTR
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 31.8 mm [1.25 in], White, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, TTVF
1最小包装量--
TTVF125WE-100NTR详情
TE Connectivity TTVF125WE-100NTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
050324-000
TE Internal Description
TTVF125WE-100NTR
Mil-Spec
Mil-M-87958
Alias #
5-1199217-8
Label Typeu2009
Flagging
Label Styleu2009
Continuous
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
31.8u2009mmu2009[u20091.25u2009inu2009]
TTVF125WE-100NTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。