TE Connectivity TTVF150YW-100
- 收藏
- 对比
TTVF150YW-100
2460-TTVF150YW-100
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 38.1 mm [1.5 in], Yellow, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, TTVF
1最小包装量--
TTVF150YW-100详情
TE Connectivity TTVF150YW-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Continuous
Label Typeu2009
Flagging
Alias #
3-1198184-1
Mil-Spec
Mil-M-87958
TE Internal Description
TTVF150YW-100
TE Internal #
412200-000
TTVF150YW-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。