TE Connectivity TTVF300WE-100
- 收藏
- 对比
TTVF300WE-100
2460-TTVF300WE-100
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 76.2 mm [3 in], White, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, TTVF
1最小包装量--
TTVF300WE-100详情
TE Connectivity TTVF300WE-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
Label Styleu2009
Continuous
Label Typeu2009
Flagging
Alias #
5-1198158-4
Mil-Spec
Mil-M-87958
TE Internal Description
TTVF300WE-100
TE Internal #
741048-000
TTVF300WE-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。