TE Connectivity TTVF3015YW1
- 收藏
- 对比
TTVF3015YW1
2460-TTVF3015YW1
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 76.2 mm [3 in], Label Height 1.5 in [38.1 mm], Yellow, Polyvinyl Fluoride (PVF), TTVF
1最小包装量--
TTVF3015YW1详情
TE Connectivity TTVF3015YW1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C04633-000
TE Internal Description
TTVF3015YW1
Mil-Spec
Mil-M-87958
Alias #
1-1201357-7
Label Typeu2009
Flagging
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
TTVF3015YW1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。