TE Connectivity TTVF400YW-100
- 收藏
- 对比
TTVF400YW-100
2460-TTVF400YW-100
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 101.6 mm [4 in], Yellow, Polyvinyl Fluoride (PVF), Label Thickness 85 Micron, TTVF
1最小包装量--
TTVF400YW-100详情
TE Connectivity TTVF400YW-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
985382-000
TE Internal Description
TTVF400YW-100
Mil-Spec
Mil-M-87958
Alias #
2-1198139-8
Label Typeu2009
Flagging
Label Styleu2009
Continuous
Label Adhesive Typeu2009
Permanent Pressure Sensitive Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
101.6u2009mmu2009[u20094u2009inu2009]
TTVF400YW-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。