TE Connectivity TW1103KA
- 收藏
- 对比
TW1103KA
2460-TW1103KA
电阻器
--
大陆
立即发货

Potentiometers, 1 W, Terminates To Wire, Panel, 23.5 x 22.6 mm, 10 %, 10K Ω, Plain, 1 Turns, Single, Side, Spindle, 6.35 x 25 mm Shaft Size, Citec TW
--最小包装量--
TW1103KA详情
TE Connectivity TW1103KA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
10
Passive Component Dimensionsu2009(mm)
23.5 x 22.6
Product Mount Typeu2009
Panel
Product Terminates Tou2009
Wire
Power Ratingu2009(W)
1
TE Internal Description
TW 1W 10K 6.35X25PL
TE Internal #
1676979-4
TW1103KA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。