TE Connectivity TX40AB45-2218-CS2514
- 收藏
- 对比
TX40AB45-2218-CS2514
2460-TX40AB45-2218-CS2514
无类别的
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TX40AB45-2218-CS2514
1最小包装量--
TX40AB45-2218-CS2514详情
TE Connectivity TX40AB45-2218-CS2514重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
TX40AB45-2218-CS2514拓展信息







哦! 它是空的。