TE Connectivity TXR18AB00-2406AI
- 收藏
- 对比
TXR18AB00-2406AI
2460-TXR18AB00-2406AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number AS50151 Class A,E,F,R Less ENDBELL, Solder Contact, Aluminum, RAYCHEM TXR
1最小包装量--
TXR18AB00-2406AI详情
TE Connectivity TXR18AB00-2406AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector General Specification Numberu2009
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Backshell Materialu2009
Aluminum
Adapter Plating Materialu2009
Cadmium (AMS-QQ-P-416, Type II, Class 3)
Cable Diameter Rangeu2009
4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009]
Adapter Angleu2009
Straight
Alias #
9-1190401-6
TE Internal Description
TXR18AB00-2406AI
TE Internal #
052593-000
Supplier Package
Case SP-3
Category
电源模块
Mounting
螺钉安装
操作温度
-40 to 175 °C
引脚数量
18
TXR18AB00-2406AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。