TE Connectivity TXR21AZ00-1006BI
- 收藏
- 对比
TXR21AZ00-1006BI
2460-TXR21AZ00-1006BI
无类别的
--
大陆
立即发货

Tinel-Lock Backshell with Ring for MIL-DTL-26482 Series I Circular Connectors 10 Shell Size Aluminum
1最小包装量--
TXR21AZ00-1006BI详情
TE Connectivity TXR21AZ00-1006BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
320 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25.6 - 32
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
32
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
TXR21AZ00-1006BI拓展信息







哦! 它是空的。