TE Connectivity TXR40AB45-2210AI
- 收藏
- 对比
TXR40AB45-2210AI
2460-TXR40AB45-2210AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, RAYCHEM TXR
1最小包装量--
TXR40AB45-2210AI详情
TE Connectivity TXR40AB45-2210AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
23
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
492811-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
类型
Tinel锁适配器
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
电缆直径
15.37 mm
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
TXR40AB45-2210AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。