TE Connectivity TXR40AC90-1607BI
- 收藏
- 对比
TXR40AC90-1607BI
2460-TXR40AC90-1607BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, RAYCHEM TXR
1最小包装量--
TXR40AC90-1607BI详情
TE Connectivity TXR40AC90-1607BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
Adapter Angleu2009
90
Cable Diameter Rangeu2009
5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009]
Adapter Plating Materialu2009
Electroless Nickel (AMS-C-26074)
Backshell Materialu2009
Aluminum
Connector General Specification Numberu2009
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W
Alias #
3-1200924-3
TE Internal Description
TXR40AC90-1607BI
TE Internal #
C14235-000
Base/Housing Material
Diallyl
Contact Materials
Beryllium Copper/Silver Alloy
Pole Throw Configuration
4P
Mounting
面板安装
TXR40AC90-1607BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。