TE Connectivity TXR40AC90-1806AI
- 收藏
- 对比
TXR40AC90-1806AI
2460-TXR40AC90-1806AI
圆形连接器
--
大陆
立即发货

Tinel-Lock Backshell with Single Braid Ring Code 40 Right Angle M28x1 Thread#6 Entry Size Aluminum Alloy Bright Electroless Nickel Finish
1最小包装量--
TXR40AC90-1806AI详情
TE Connectivity TXR40AC90-1806AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Vinyl
Manufacturer Part Number
12580
Manufacturer
Brady
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
902729-000
Brand
TE Connectivity / Raychem
RoHS
Details
类型
Fire/Emergency Signs
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
图例
Emergency Exit Only Door Alarm Will Sound
背景颜色
White
语言
English
产品类别
Circular MIL Spec Strain Reliefs & Adapters
TXR40AC90-1806AI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。