TE Connectivity TXR40AZ00-2016AI-RW
- 收藏
- 对比
TXR40AZ00-2016AI-RW
2460-TXR40AZ00-2016AI-RW
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells TXR40AZ00-2016AI-RW
1最小包装量--
TXR40AZ00-2016AI-RW详情
TE Connectivity TXR40AZ00-2016AI-RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
21
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.740753 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
EJ2971-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
安装角
Straight
产品类别
圆形MIL规格后壳
TXR40AZ00-2016AI-RW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。