TE Connectivity TXR40AZ00-2214AI
- 收藏
- 对比
TXR40AZ00-2214AI
2460-TXR40AZ00-2214AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number MIL-DTL-38999 Series III & IV, Aluminum Alloy, Straight, Tinel-Lock Ring
1最小包装量--
TXR40AZ00-2214AI详情
TE Connectivity TXR40AZ00-2214AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
AAE0251-00
TE Internal Description
TXR40AZ00-2214AI
Connector General Specification Numberu2009
MIL-DTL-38999 Series III & IV
Backshell Materialu2009
铝合金
Cable Diameter Rangeu2009(mm)
22.33
Adapter Angleu2009
Straight
Termination Device Typeu2009
Tinel-Lock Ring
TXR40AZ00-2214AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。