TE Connectivity TXR40AZ00-2412BI
- 收藏
- 对比
TXR40AZ00-2412BI
2460-TXR40AZ00-2412BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number MIL-DTL-38999 Series III & IV, Aluminum Alloy, Straight, RAYCHEM TXR
1最小包装量--
TXR40AZ00-2412BI详情
TE Connectivity TXR40AZ00-2412BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Device Typeu2009
Tinel-Lock Ring
Adapter Angleu2009
Straight
Cable Diameter Rangeu2009(mm)
19.05
Backshell Materialu2009
铝合金
Connector General Specification Numberu2009
MIL-DTL-38999 Series III & IV
TE Internal Description
TXR40AZ00-2412BI
TE Internal #
AAD9961-00
TXR40AZ00-2412BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。