TE Connectivity TXR40AZ45-1810BI
- 收藏
- 对比
TXR40AZ45-1810BI
2460-TXR40AZ45-1810BI
无类别的
--
大陆
立即发货

Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series III / EN3645, MIL-DTL-38999 Series IV Circul
1最小包装量--
TXR40AZ45-1810BI详情
TE Connectivity TXR40AZ45-1810BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
88.4
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
6.5
Specification material outer sheath
Other
Screen over stranding element
Braiding
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyurethane (PUR)
Core identification
Numbers
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
100
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
100
Min. permitted bending radius, stationary application/permanent installation
65
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
无
TXR40AZ45-1810BI拓展信息







哦! 它是空的。