TE Connectivity TXR40BW45-2014AI
- 收藏
- 对比
TXR40BW45-2014AI详情
TE Connectivity TXR40BW45-2014AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector A Polarity
Normal
Connector B Gender
Jack (Female)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol RF
Connector A Series
SMA
RoHS
Details
Connector A Body Style
Bulkhead
Cable Types
RG-58/U
Connector B Series
SMA
子类别
电缆组件
阻抗
50 Ohms
电缆长度
1 ft
产品类别
射频电缆组件
产品类别
射频电缆组件
TXR40BW45-2014AI拓展信息








哦! 它是空的。