TE Connectivity TXR41AB90-2416AI
- 收藏
- 对比
TXR41AB90-2416AI
2460-TXR41AB90-2416AI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, RAYCHEM TXR
1最小包装量--
TXR41AB90-2416AI详情
TE Connectivity TXR41AB90-2416AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Backshell Materialu2009
Aluminum
Adapter Plating Materialu2009
Cadmium (AMS-QQ-P-416, Type II, Class 3)
Cable Diameter Rangeu2009
12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009]
Adapter Angleu2009
90
Connector General Specification Numberu2009
MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T
Alias #
1192059-2
TE Internal Description
TXR41AB90-2416AI
TE Internal #
278073-000
Continuous Drain Current Id
25
功率耗散
625
信道型
N通道
TXR41AB90-2416AI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。