TE Connectivity TXR41AC00-1410AI
- 收藏
- 对比
TXR41AC00-1410AI
2460-TXR41AC00-1410AI
套管 - 音频连接器
--
大陆
立即发货

Tinel-Lock Backshell with Single Braid Ring Code 41 Straight 13/16-20 UNEF Thread #10 Entry Size Aluminum Alloy Bright Electroless Nickel Finish
1最小包装量--
TXR41AC00-1410AI详情
TE Connectivity TXR41AC00-1410AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
263347
Approvals
CE
Range
2 mm
Manufacturer
Pepperl Fuchs
输出类型
Analog
连接类型
Cable with M12 Connector
电源类型
DC
TXR41AC00-1410AI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。