TE Connectivity TXR51AB00-1612AI
- 收藏
- 对比
TXR51AB00-1612AI
2460-TXR51AB00-1612AI
套管 - 音频连接器
--
大陆
立即发货

TXR51AB00-1612AI datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
TXR51AB00-1612AI详情
TE Connectivity TXR51AB00-1612AI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-26500
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
CS0214-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
类型
Tinel锁适配器
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
TXR51AB00-1612AI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。