TE Connectivity TXR54AB00-1206BI
- 收藏
- 对比
TXR54AB00-1206BI
2460-TXR54AB00-1206BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, RAYCHEM TXR
--最小包装量--
TXR54AB00-1206BI详情
TE Connectivity TXR54AB00-1206BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
183647-000
TE Internal Description
TXR54AB00-1206BI
Alias #
9-1191333-2
Connector General Specification Numberu2009
AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H
Backshell Materialu2009
Aluminum
Adapter Plating Materialu2009
Cadmium (AMS-QQ-P-416, Type II, Class 3)
Cable Diameter Rangeu2009
4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009]
Adapter Angleu2009
Straight
TXR54AB00-1206BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。