TE Connectivity TXR54AB9W-2418BI
- 收藏
- 对比
TXR54AB9W-2418BI
2460-TXR54AB9W-2418BI
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells Tinel Ring Swept Elbow Backshell
1最小包装量--
TXR54AB9W-2418BI详情
TE Connectivity TXR54AB9W-2418BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
24
Shell Style#
直角
MIL Type
MIL-DTL-26482 II, MIL-DTL-83723 I, III
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Bayonet
Part # Aliases
AAH3624-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Cadmium Olive Drab
产品
Tinel-Lock Backshells
安装角
直角
产品类别
圆形MIL规格后壳
TXR54AB9W-2418BI拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。