TE Connectivity TXR54AU00-1006BI
- 收藏
- 对比
TXR54AU00-1006BI
2460-TXR54AU00-1006BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, RAYCHEM TXR
1最小包装量--
TXR54AU00-1006BI详情
TE Connectivity TXR54AU00-1006BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Backshell Materialu2009
Aluminum
Connector General Specification Numberu2009
AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H
Alias #
8-1200401-3
TE Internal Description
TXR54AU00-1006BI
TE Internal #
D40975-000
Adapter Plating Materialu2009
锌钴
Cable Diameter Rangeu2009
4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009]
Adapter Angleu2009
Straight
TXR54AU00-1006BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。