TE Connectivity TXR76AU00-1004BI
- 收藏
- 对比
TXR76AU00-1004BI
2460-TXR76AU00-1004BI
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Connector General Specification Number BS9522 N0001 / Def Stan 59-35 / BS9522 F0017, Aluminum, RAYCHEM TXR
1最小包装量--
TXR76AU00-1004BI详情
TE Connectivity TXR76AU00-1004BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D22271-000
TE Internal Description
TXR76AU00-1004BI
Alias #
3-1200748-3
Connector General Specification Numberu2009
BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125
Backshell Materialu2009
Aluminum
Adapter Plating Materialu2009
锌钴
Cable Diameter Rangeu2009
3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009]
Adapter Angleu2009
Straight
Transistor Polarity
NPN
功率耗散
250
转换频率
300
连续集电极电流
300
TXR76AU00-1004BI拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。