TE Connectivity U5244-000005-030PA
- 收藏
- 对比
U5244-000005-030PA
2460-U5244-000005-030PA
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR U5244-000005-030PA
--最小包装量--
U5244-000005-030PA详情
TE Connectivity U5244-000005-030PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
U5244-000005-030PA
TE Internal Description
PRESS XDCR U5244-000005-030PA
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 30 psi
Pressure Typeu2009
Absolute
Pressure Transducer Supply Voltageu2009(V)
8 – 30
Output/Spanu2009
1 – 5 V
U5244-000005-030PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。