TE Connectivity U5254-000005-005PG
- 收藏
- 对比
U5254-000005-005PG
2460-U5254-000005-005PG
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR U5254-000005-005PG
--最小包装量--
U5254-000005-005PG详情
TE Connectivity U5254-000005-005PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
U5254-000005-005PG
TE Internal Description
PRESS XDCR U5254-000005-005PG
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 5 psi
Pressure Typeu2009
Gauge
Pressure Transducer Supply Voltageu2009(V)
9 – 30
Output/Spanu2009
4 – 20 mA
U5254-000005-005PG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。