TE Connectivity U5254-000005-200PA
- 收藏
- 对比
U5254-000005-200PA
2460-U5254-000005-200PA
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR U5254-000005-200PA
1最小包装量--
U5254-000005-200PA详情
TE Connectivity U5254-000005-200PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
4 – 20 mA
Pressure Transducer Supply Voltageu2009(V)
9 – 30
Pressure Typeu2009
Absolute
Pressure Rangeu2009
0 – 200 psi
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
TE Internal Description
PRESS XDCR U5254-000005-200PA
TE Internal #
U5254-000005-200PA
U5254-000005-200PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。