TE Connectivity U7139-002BA-2W0000
- 收藏
- 对比
U7139-002BA-2W0000
2460-U7139-002BA-2W0000
压力传感器、变送器
--
大陆
立即发货

PRESS XDCR U7139-002BA-2W0000
1最小包装量--
U7139-002BA-2W0000详情
TE Connectivity U7139-002BA-2W0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
U7139-002BA-2W0000
TE Internal Description
PRESS XDCR U7139-002BA-2W0000
Pressure Transducer Sensor Typeu2009
Industrial Pressure Transducers
Pressure Rangeu2009
0 – 2 bar
Pressure Typeu2009
Absolute
Pressure Transducer Supply Voltageu2009(V)
4.75 – 5.25
Output/Spanu2009
.5 – 4.5 V
U7139-002BA-2W0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。