TE Connectivity UP01DTAOLA04
- 收藏
- 对比
UP01DTAOLA04
2460-UP01DTAOLA04
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Pin Plunger Actuator Style, .1 A, 125 VAC, 30 VDC
1最小包装量--
UP01DTAOLA04详情
TE Connectivity UP01DTAOLA04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
UP01DTAOLA04,MICROSWITCH,SNAP
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
销钉柱塞
Snap Action Switch Contact Current Ratingu2009(A)
.1
Snap Action Switch Voltage Ratingu2009(VAC)
125
Snap Action Switch Voltage Ratingu2009(VDC)
30
TE Internal #
1825043-1
UP01DTAOLA04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。